NXP Semiconductors 512KB Embedded Microcontroller MCU LPC2468FBD208K

Description
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 72MHz, CMOS, PQFP208
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 72MHz, CMOS, PQFP208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LPC2468FBD208K - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 72MHz, CMOS, PQFP208

RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 72MHz, CMOS, PQFP208

Supplier's Site Datasheet
512KB Embedded Microcontroller MCU - 685-LPC2468FBD208K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB Embedded Microcontroller MCU
685-LPC2468FBD208K
512KB Embedded Microcontroller MCU 685-LPC2468FBD208K
IC MCU 16/32B 512KB FLSH 208LQFP Product overview: LPC2468FBD208K from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2468FBD208K can be used for catalog matching and distributor lookup.

IC MCU 16/32B 512KB FLSH 208LQFP Product overview: LPC2468FBD208K from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2468FBD208K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LPC2468FBD208K - 923705-LPC2468FBD208K - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC2468FBD208K
923705-LPC2468FBD208K
Embedded - Embedded - Microcontrollers - LPC2468FBD208K 923705-LPC2468FBD208K
Manufacturer: NXP Win Source Part Number: 923705-LPC2468FBD208 K Series: LPC2400 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7® series Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 208-LQFP (28x28) Core Processor: ARM7® Speed: 72MHz Package: Tray Package: 208-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I²C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 160 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: LPC2468 Categories: Integrated Circuits (ICs) Case / Package: 208-LQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-LPC2468FBD208K, 935282457557

Manufacturer: NXP
Win Source Part Number: 923705-LPC2468FBD208K
Series: LPC2400
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM7® series Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)
Core Processor: ARM7®
Speed: 72MHz
Package: Tray
Package: 208-LQFP
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 160
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: LPC2468
Categories: Integrated Circuits (ICs)
Case / Package: 208-LQFP (28x28)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 180
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-LPC2468FBD208K, 935282457557

Buy Now Datasheet
Microcontrollers - 568-LPC2468FBD208K-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-LPC2468FBD208K-ND
Microcontrollers 568-LPC2468FBD208K-ND
ARM7® LPC2400 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)

ARM7® LPC2400 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet
Embedded - Microcontrollers - LPC2468FBD208K - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC2468FBD208K
Embedded - Microcontrollers LPC2468FBD208K
IC MCU 16/32B 512KB FLSH 208LQFP

IC MCU 16/32B 512KB FLSH 208LQFP

Supplier's Site Datasheet
Microcontrollers - LPC2468FBD208K - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC2468FBD208K
Microcontrollers LPC2468FBD208K
IC MCU 16/32B 512KB FLSH 208LQFP

IC MCU 16/32B 512KB FLSH 208LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC2468FBD208K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC2468FBD208K
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC2468FBD208K
IC MCU 16/32B 512KB FLSH 208LQFP

IC MCU 16/32B 512KB FLSH 208LQFP

Supplier's Site
Microcontrollers - LPC2468FBD208K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC2468FBD208K
Microcontrollers LPC2468FBD208K
ARM7® LPC2400 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)

ARM7® LPC2400 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LPC2468FBD208K 685-LPC2468FBD208K 923705-LPC2468FBD208K 568-LPC2468FBD208K-ND LPC2468FBD208K LPC2468FBD208K LPC2468FBD208K LPC2468FBD208K
Product Name 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LPC2468FBD208K Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP208 Other; Tray QFP; Other; 208-LQFP (28x28) LFQP; Other; 208-LQFP QFP; Other; 208-LQFP Other; 208-LQFP QFP; Other; 208-LQFP
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3CN37VVAWQ/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN; USB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers