RISC Microcontroller
ARM7® LPC2400 Microcontroller IC 16/32-Bit 72MHz ROMless 208-LQFP (28x28)
IC MCU 16/32BIT ROMLESS 208LQFP
ARM7® LPC2400 Microcontroller IC 16/32-Bit 72MHz ROMless 208-LQFP (28x28)
Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC2420FBD208K | 568-LPC2420FBD208K-ND | LPC2420FBD208K | LPC2420FBD208K | LPC2420FBD208K |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU | |
| Life Cycle Stage | Active | Active | |||
| Package Type | QFP; Other; LQFP208 | LFQP; Other; 208-LQFP | QFP; Other; 208-LQFP | ||
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | ||
| Clock Speed | 72 MHz | 72 MHz | |||
| Bits | Other; A/D 8x10b; D/A 1x10b |