NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC2388FBD144 LPC2388FBD144

Description
Manufacturer: NXP Win Source Part Number: 085724-LPC2388FBD144 Packaging: Tray Core Processor: ARM7 Number of I/O: 104 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 1x10b Family Name: LPC2388 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 72MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 98K x 8 Alternative Parts (Cross-Reference): STR911FAZ32X6T; STR912FAZ32X6T; STR912FAZ37X6T; Introduction Date: December 04, 2008 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 085724-LPC2388FBD144 Packaging: Tray Core Processor: ARM7 Number of I/O: 104 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 1x10b Family Name: LPC2388 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 72MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 98K x 8 Alternative Parts (Cross-Reference): STR911FAZ32X6T; STR912FAZ32X6T; STR912FAZ37X6T; Introduction Date: December 04, 2008 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC2388FBD144 - 085724-LPC2388FBD144 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC2388FBD144
085724-LPC2388FBD144
Embedded - Embedded - Microcontrollers - LPC2388FBD144 085724-LPC2388FBD144
Manufacturer: NXP Win Source Part Number: 085724-LPC2388FBD144 Packaging: Tray Core Processor: ARM7 Number of I/O: 104 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 1x10b Family Name: LPC2388 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 72MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 98K x 8 Alternative Parts (Cross-Reference): STR911FAZ32X6T; STR912FAZ32X6T; STR912FAZ37X6T; Introduction Date: December 04, 2008 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 085724-LPC2388FBD144
Packaging: Tray
Core Processor: ARM7
Number of I/O: 104
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 1x10b
Family Name: LPC2388
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 98K x 8
Alternative Parts (Cross-Reference): STR911FAZ32X6T; STR912FAZ32X6T; STR912FAZ37X6T;
Introduction Date: December 04, 2008
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-LPC2388FBD144 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-LPC2388FBD144
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-LPC2388FBD144
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: LPC2388FBD144 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2388FBD144 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 144LQFP Product overview: LPC2388FBD144 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2388FBD144 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 085724-LPC2388FBD144 685-LPC2388FBD144
Product Name Embedded - Embedded - Microcontrollers - LPC2388FBD144 32-bit 32BIT 512KB Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 72 MHz
RAM 512 KB 98 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - 7GA83027640 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers