IC MCU 16/32B 512KB FLSH 100LQFP Product overview: LPC2387FBD100K from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2387FBD100K can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 852830-LPC2387FBD100
Series: LPC2300
Features: series Microcontroller IC
Package: Bulk
Number of I/O: 70
Family Name: LPC2387
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-LPC2387FBD100K, 935284932557
ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 16/32B 512KB FLSH 100LQFP
IC MCU 16/32B 512KB FLSH 100LQFP
ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 16/32B 512KB FLSH 100LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC2387FBD100K | 852830-LPC2387FBD100K | 568-LPC2387FBD100K-ND | LPC2387FBD100K | LPC2387FBD100K | LPC2387FBD100K | LPC2387FBD100K |
| Product Name | 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - LPC2387FBD100K | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | ||
| RAM | 98 KB | 98 KB | 98 KB | 98 KB | 98 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | |||
| Serial Interface | CAN/Ethernet/I2C/I2S/SPI/UART/USB | CAN; SPI; UART; USART; USB | |||||
| Package Type | Other; Bulk | LFQP; Other; 100-LQFP | Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP |