ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer: NXP
Win Source Part Number: 780003-LPC2378FBD144
Series: LPC2300
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM7
Speed: 72MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 104
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 58K x 8
Data Converters: A/D 8x10b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: LPC2378
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS5701227BPGEQQ1; TMS470R1VF48BPGEQ; TMS5703134CPGEQQ1; TMS470R1VF45AAPGEQ;
Introduction Date: September 22, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC MCU 16/32B 512KB FLSH 144LQFP Product overview: LPC2378FBD144,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2378FBD144,55
ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
IC MCU 16/32B 512KB FLSH 144LQFP
IC MCU 16/32B 512KB FLSH 144LQFP
MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 72MHZ, LQFP-144; Product Range:LPC Family LPC2000 Series Microcontrollers; Architecture:ARM7TDM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-3998-ND | 780003-LPC2378FBD144,551 | 685-LPC2378FBD144,551 | LPC2378FBD144,551 | LPC2378FBD144,551 | LPC2378FBD144,551 | 70R5655 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - LPC2378FBD144,551 | 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Arm7Tdmi, 72Mhz, Lqfp-144; Product Range Nxp |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 32 Bit | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | |
| Bits | Other; A/D 8x10b; D/A 1x10b | ||||||
| RAM | 58 KB | 512 KB | 58 KB | 58 KB | 58 KB | 58 KB | 58 KB |
| ROM | 512 KB |