Manufacturer: NXP
Win Source Part Number: 206588-LPC2377FBD144
Packaging: Tray
Core Processor: ARM7
Number of I/O: 104
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 58K x 8
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: LPC2377FBD144 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2377FBD144 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 206588-LPC2377FBD144 | 685-LPC2377FBD144 |
| Product Name | Embedded - Embedded - Microcontrollers - LPC2377FBD144 | 32-bit 32BIT 512KB Embedded Microcontroller MCU |
| Data Bus | 32 Bit | 32 Bit |
| Life Cycle Stage | Active | |
| Clock Speed | 72 MHz | |
| RAM | 512 KB | 58 KB |
| ROM Type | Flash; FLASH |