NXP Semiconductors Microcontrollers LPC2368FET100,518

Description
ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
Request a Quote Datasheet
Description
ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-8723-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-8723-1-ND
Microcontrollers 568-8723-1-ND
ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)

ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Microcontrollers - 568-LPC2368FET100,518TR-ND - DigiKey
Thief River Falls, MN, United States
ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)

ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Microcontrollers - 568-LPC2368FET100,518DKR-ND - DigiKey
Thief River Falls, MN, United States
ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)

ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LPC2368FET100,518 - 780002-LPC2368FET100,518 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC2368FET100,518
780002-LPC2368FET100,518
Embedded - Embedded - Microcontrollers - LPC2368FET100,518 780002-LPC2368FET100,518
Manufacturer: NXP Win Source Part Number: 780002-LPC2368FET100 ,518 Series: LPC2300 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM7 Speed: 72MHz Package: 100-TFBGA Core Size: 16/32-Bit Connectivity: CAN, Ethernet, I2C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 70 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 58K x 8 Data Converters: A/D 6x10b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: LPC2368 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TFBGA (9x9) Alternative Parts (Cross-Reference): AT91SAM7XC512B-CU; AT91SAM7X512B-CU; AT91SAM7X256C-CUR; AT91SAM7X256-CU; Introduction Date: September 22, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 780002-LPC2368FET100,518
Series: LPC2300
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM7
Speed: 72MHz
Package: 100-TFBGA
Core Size: 16/32-Bit
Connectivity: CAN, Ethernet, I2C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 70
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 58K x 8
Data Converters: A/D 6x10b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: LPC2368
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TFBGA (9x9)
Alternative Parts (Cross-Reference): AT91SAM7XC512B-CU; AT91SAM7X512B-CU; AT91SAM7X256C-CUR; AT91SAM7X256-CU;
Introduction Date: September 22, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-LPC2368FET100,518 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-LPC2368FET100,518
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-LPC2368FET100,518
IC MCU 16/32BIT 512KB 100TFBGA Product overview: LPC2368FET100,518 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2368FET100,51 8 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 512KB 100TFBGA Product overview: LPC2368FET100,518 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2368FET100,518 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC2368FET100,518 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC2368FET100,518
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC2368FET100,518
IC MCU 16/32BIT 512KB 100TFBGA

IC MCU 16/32BIT 512KB 100TFBGA

Supplier's Site
Microcontrollers - LPC2368FET100,518 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC2368FET100,518
Microcontrollers LPC2368FET100,518
IC MCU 16/32BIT 512KB 100TFBGA

IC MCU 16/32BIT 512KB 100TFBGA

Supplier's Site Datasheet
Microcontrollers - LPC2368FET100,518 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC2368FET100,518
Microcontrollers LPC2368FET100,518
ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)

ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 72Mhz, Tfbga-100; Product Range Nxp - 01X1723 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 72Mhz, Tfbga-100; Product Range Nxp
01X1723
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 72Mhz, Tfbga-100; Product Range Nxp 01X1723
MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 72MHZ, TFBGA-100; Product Range:LPC Family LPC2000 Series Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:72MHz; Program Memory Size:512KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 72MHZ, TFBGA-100; Product Range:LPC Family LPC2000 Series Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:72MHz; Program Memory Size:512KB RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - LPC2368FET100,518 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC2368FET100,518
Embedded - Microcontrollers LPC2368FET100,518
IC MCU 16/32BIT 512KB 100TFBGA

IC MCU 16/32BIT 512KB 100TFBGA

Supplier's Site Datasheet
MCU 16-bit/32-bit LPC2300 ARM7TDMI-S RISC 512KB Flash 3.3V 100-Pin TFBGA T/R - 568-LPC2368FET100,518 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit/32-bit LPC2300 ARM7TDMI-S RISC 512KB Flash 3.3V 100-Pin TFBGA T/R
568-LPC2368FET100,518
MCU 16-bit/32-bit LPC2300 ARM7TDMI-S RISC 512KB Flash 3.3V 100-Pin TFBGA T/R 568-LPC2368FET100,518
MCU 16-bit/32-bit LPC2300 ARM7TDMI-S RISC 512KB Flash 3.3V 100-Pin TFBGA T/R

MCU 16-bit/32-bit LPC2300 ARM7TDMI-S RISC 512KB Flash 3.3V 100-Pin TFBGA T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-8723-1-ND 780002-LPC2368FET100,518 685-LPC2368FET100,518 LPC2368FET100,518 LPC2368FET100,518 LPC2368FET100,518 01X1723 LPC2368FET100,518 568-LPC2368FET100,518
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - LPC2368FET100,518 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Arm7Tdmi, 72Mhz, Tfbga-100; Product Range Nxp Embedded - Microcontrollers MCU 16-bit/32-bit LPC2300 ARM7TDMI-S RISC 512KB Flash 3.3V 100-Pin TFBGA T/R
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 25 MHz
Bits Other; A/D 6x10b; D/A 1x10b
RAM 58 KB 512 KB 58 KB 58 KB 58 KB 58 KB 58 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details