NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC2364FET100,518 LPC2364FET100,518

Description
Manufacturer: NXP Win Source Part Number: 132097-LPC2364FET100 ,518 Packaging: Reel - TR Core Processor: ARM7 Number of I/O: 70 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b; D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TFBGA (9x9) Speed(Frequency): 72MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 34K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 132097-LPC2364FET100 ,518 Packaging: Reel - TR Core Processor: ARM7 Number of I/O: 70 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b; D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TFBGA (9x9) Speed(Frequency): 72MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 34K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC2364FET100,518 - 132097-LPC2364FET100,518 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC2364FET100,518
132097-LPC2364FET100,518
Embedded - Embedded - Microcontrollers - LPC2364FET100,518 132097-LPC2364FET100,518
Manufacturer: NXP Win Source Part Number: 132097-LPC2364FET100 ,518 Packaging: Reel - TR Core Processor: ARM7 Number of I/O: 70 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b; D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TFBGA (9x9) Speed(Frequency): 72MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 34K x 8

Manufacturer: NXP
Win Source Part Number: 132097-LPC2364FET100,518
Packaging: Reel - TR
Core Processor: ARM7
Number of I/O: 70
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b; D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TFBGA (9x9)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 34K x 8

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-LPC2364FET100,518 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-LPC2364FET100,518
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-LPC2364FET100,518
IC MCU 16/32BIT 128KB 100TFBGA Product overview: LPC2364FET100,518 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2364FET100,51 8 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 128KB 100TFBGA Product overview: LPC2364FET100,518 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2364FET100,518 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-8722-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-8722-1-ND
Microcontrollers 568-8722-1-ND
ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)

ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Microcontrollers - 568-8722-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-8722-2-ND
Microcontrollers 568-8722-2-ND
ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)

ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Microcontrollers - 568-8722-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-8722-6-ND
Microcontrollers 568-8722-6-ND
ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)

ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Mcu, 16/32Bit, Arm7, 72Mhz, Tfbga-144; Product Range Nxp - 41AH8189 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16/32Bit, Arm7, 72Mhz, Tfbga-144; Product Range Nxp
41AH8189
Mcu, 16/32Bit, Arm7, 72Mhz, Tfbga-144; Product Range Nxp 41AH8189
MCU, 16/32BIT, ARM7, 72MHZ, TFBGA-144; Product Range:LPC Family LPC2000 Series Microcontrollers; Architecture:ARM7TDM I; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:34KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 16/32BIT, ARM7, 72MHZ, TFBGA-144; Product Range:LPC Family LPC2000 Series Microcontrollers; Architecture:ARM7TDMI; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:34KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site
Microcontrollers - LPC2364FET100,518 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC2364FET100,518
Microcontrollers LPC2364FET100,518
ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)

ARM7® LPC2300 Microcontroller IC 16/32-Bit 72MHz 128KB (128K x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - LPC2364FET100,518 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC2364FET100,518
Embedded - Microcontrollers LPC2364FET100,518
IC MCU 16/32BIT 128KB 100TFBGA

IC MCU 16/32BIT 128KB 100TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC2364FET100,518 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC2364FET100,518
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC2364FET100,518
IC MCU 16/32BIT 128KB 100TFBGA

IC MCU 16/32BIT 128KB 100TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 132097-LPC2364FET100,518 685-LPC2364FET100,518 568-8722-1-ND 41AH8189 LPC2364FET100,518 LPC2364FET100,518 LPC2364FET100,518
Product Name Embedded - Embedded - Microcontrollers - LPC2364FET100,518 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Mcu, 16/32Bit, Arm7, 72Mhz, Tfbga-144; Product Range Nxp Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 128 KB 34 KB 34 KB 34 KB 34 KB 34 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - A2C03240700 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Active
Package Type QFP; Other; PG-LQFP-144-801
View Details