The LPC2292FET144/G is a 16/32-bit ARM microcontroller featuring a 60 MHz ARM7TDMI-S CPU. It includes 256 kB of embedded flash memory and 16 kB of on-chip static RAM. The microcontroller supports In-System Programming (ISP) and In-Application Programming (IAP) via an on-chip bootloader, allowing for efficient firmware updates. It is equipped with an 8-channel 10-bit ADC, two CAN channels, and multiple serial communication interfaces including UARTs and SPI, making it suitable for automotive, industrial control, and medical applications. The device operates within a dual power supply range, with a CPU voltage of 1.65V to 1.95V and I/O voltage of 3.0V to 3.6V, and features low power consumption modes. The LPC2292FET144/G is housed in a 144-ball TFBGA package, facilitating compact designs.
ARM7® LPC2200 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 144-TFBGA (12x12)
IC MCU 16/32BIT 256KB 144TFBGA
ARM7® LPC2200 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 144-TFBGA (12x12)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-4186-ND | LPC2292FET144/G,55 | LPC2292FET144/G,55 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 60 MHz | 60 MHz | |
| Bits | Other; A/D 8x10b | ||
| RAM | 16 KB | 16 KB | |
| ROM | 256 KB |