IC MCU 16/32B 512KB FLASH 64LQFP Product overview: LPC2148FBD64,157 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2148FBD64,157
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Win Source Part Number: 1169961-LPC2148FBD64
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC2100
Core Processor: ARM7®
Speed: 60MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 40K x 8
Data Converters: A/D 14x10b SAR; D/A 1x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-LPC2148FBD64,157
Base Product Number: LPC2148
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
IC MCU 16/32B 512KB FLASH 64LQFP
IC MCU 16/32B 512KB FLASH 64LQFP
IC MCU 16/32B 512KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC2148FBD64,157 | 568-LPC2148FBD64,157-ND | 1169961-LPC2148FBD64,157 | LPC2148FBD64,157 | LPC2148FBD64,157 | LPC2148FBD64,157 | LPC2148FBD64,157 |
| Product Name | 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |
| RAM | 40 KB | 40 KB | 512 KB | 40 KB | 40 KB | 40 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C/SPI/SSP/UART/USB | SPI; UART; USART; USB | |||||
| Package Type | Other; Tray | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP | Other; 64-LQFP |