NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC2146FBD64 LPC2146FBD64

Description
Manufacturer: NXP Win Source Part Number: 1204141-LPC2146FBD64 Family Name: LPC2146 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): ADuC7024BST; ADUC7128BSTZ126-RL; ADUC7128BSTZ126; Introduction Date: August 31, 2001 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1204141-LPC2146FBD64 Family Name: LPC2146 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): ADuC7024BST; ADUC7128BSTZ126-RL; ADUC7128BSTZ126; Introduction Date: August 31, 2001 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC2146FBD64 - 1204141-LPC2146FBD64 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC2146FBD64
1204141-LPC2146FBD64
Embedded - Embedded - Microcontrollers - LPC2146FBD64 1204141-LPC2146FBD64
Manufacturer: NXP Win Source Part Number: 1204141-LPC2146FBD64 Family Name: LPC2146 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): ADuC7024BST; ADUC7128BSTZ126-RL; ADUC7128BSTZ126; Introduction Date: August 31, 2001 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1204141-LPC2146FBD64
Family Name: LPC2146
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): ADuC7024BST; ADUC7128BSTZ126-RL; ADUC7128BSTZ126;
Introduction Date: August 31, 2001
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 256KB 60MHz Embedded Microcontroller MCU - 685-LPC2146FBD64 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 256KB 60MHz Embedded Microcontroller MCU
685-LPC2146FBD64
32-bit 256KB 60MHz Embedded Microcontroller MCU 685-LPC2146FBD64
IC MCU 16/32B 256KB FLASH 64LQFP / ARM7? LPC2100 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 64-LQFP (10x10) Product overview: LPC2146FBD64 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 60MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 60MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2146FBD64 can be used for catalog matching and distributor lookup.

IC MCU 16/32B 256KB FLASH 64LQFP / ARM7? LPC2100 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 64-LQFP (10x10) Product overview: LPC2146FBD64 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 60MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 60MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2146FBD64 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - LPC2146FBD64 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC2146FBD64
Microcontrollers LPC2146FBD64
IC MCU 16/32B 256KB FLASH 64LQFP

IC MCU 16/32B 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - LPC2146FBD64 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC2146FBD64
Microcontrollers LPC2146FBD64
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1204141-LPC2146FBD64 685-LPC2146FBD64 LPC2146FBD64 LPC2146FBD64
Product Name Embedded - Embedded - Microcontrollers - LPC2146FBD64 32-bit 256KB 60MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
RAM 40 KB 40 KB 40 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Package Type Other; Bulk QFP; Other; 64-LQFP QFP; Other; 64-LQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details