IC MCU 16/32B 256KB FLASH 64LQFP Product overview: LPC2146FBD64,151 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2146FBD64,151
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 60MHz, CMOS, PQFP64
Manufacturer: NXP
Win Source Part Number: 133935-LPC2146FBD64,
Packaging: Tray
Core Processor: ARM7
Number of I/O: 45
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x10b; D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 40K x 8
MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 60MHZ, LQFP-64; Product Range:LPC Family LPC2000 Series Microcontrollers; Architecture:ARM7TDM
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 16/32B 256KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC2146FBD64,151 | 568-1764-ND | LPC2146FBD64,151 | 133935-LPC2146FBD64,151 | 70R5630 | LPC2146FBD64,151 | LPC2146FBD64,151 |
| Product Name | 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - LPC2146FBD64,151 | Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-64; Product Range Nxp | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Clock Speed | 25 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |
| RAM | 40 KB | 40 KB | 256 KB | 40 KB | 40 KB | 40 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C/SPI/SSP/UART/USB | SPI; UART; USART; USB | |||||
| Package Type | Other; Tray | LFQP; Other; 64-LQFP | QFP; Other; LQFP64 | QFP; Other; 64-LQFP (10x10) | QFP; Other; 64-LQFP | Other; 64-LQFP |