NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC2144FBD64 LPC2144FBD64

Description
Manufacturer: NXP Win Source Part Number: 206582-LPC2144FBD64 Packaging: Tray Core Processor: ARM7 Number of I/O: 45 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 14x10b; D/A 1x10b Family Name: LPC2144 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): ADuC7024BST; ADUC7128BSTZ126-RL; ADUC7128BSTZ126; Introduction Date: August 31, 2001 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 206582-LPC2144FBD64 Packaging: Tray Core Processor: ARM7 Number of I/O: 45 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 14x10b; D/A 1x10b Family Name: LPC2144 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): ADuC7024BST; ADUC7128BSTZ126-RL; ADUC7128BSTZ126; Introduction Date: August 31, 2001 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC2144FBD64 - 206582-LPC2144FBD64 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC2144FBD64
206582-LPC2144FBD64
Embedded - Embedded - Microcontrollers - LPC2144FBD64 206582-LPC2144FBD64
Manufacturer: NXP Win Source Part Number: 206582-LPC2144FBD64 Packaging: Tray Core Processor: ARM7 Number of I/O: 45 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 14x10b; D/A 1x10b Family Name: LPC2144 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): ADuC7024BST; ADUC7128BSTZ126-RL; ADUC7128BSTZ126; Introduction Date: August 31, 2001 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 206582-LPC2144FBD64
Packaging: Tray
Core Processor: ARM7
Number of I/O: 45
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x10b; D/A 1x10b
Family Name: LPC2144
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): ADuC7024BST; ADUC7128BSTZ126-RL; ADUC7128BSTZ126;
Introduction Date: August 31, 2001
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-LPC2144FBD64 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-LPC2144FBD64
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-LPC2144FBD64
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: LPC2144FBD64 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2144FBD64 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LQFP Product overview: LPC2144FBD64 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2144FBD64 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 206582-LPC2144FBD64 685-LPC2144FBD64
Product Name Embedded - Embedded - Microcontrollers - LPC2144FBD64 32-bit 32BIT 128KB Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 60 MHz
RAM 128 KB 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details