NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC2138FBD64/01,11 LPC2138FBD64/01,11

Description
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 60MHz, CMOS, PQFP64
Request a Quote
Description
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 60MHz, CMOS, PQFP64
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPC2138FBD64/01 is a single-chip 16/32-bit microcontroller based on the ARM7TDMI-S CPU, featuring a maximum clock speed of 60 MHz. It includes 512 kB of embedded flash memory and 32 kB of on-chip static RAM, making it suitable for applications requiring significant memory capacity. The microcontroller supports In-System Programming (ISP) and In-Application Programming (IAP), allowing for flexible firmware updates. This device is equipped with two 10-bit ADCs, providing up to 16 analog inputs, and a single 10-bit DAC for variable analog output. It also features multiple serial communication interfaces, including two UARTs, two Fast I²C-bus interfaces, SPI, and SSP, which enhance its connectivity options. The LPC2138FBD64/01 is designed for low power consumption, with power-saving modes and individual peripheral function control, making it ideal for battery-operated devices. The microcontroller is housed in a 64-pin LQFP package and operates within a voltage range of 3.0 V to 3.6 V, with 5 V tolerant I/O pads. It is suitable for a variety of applications, including industrial control, medical systems, and communication gateways, due to its robust feature set and performance capabilities.

Datasheet Summary
Powered by GS/AI

The LPC2138FBD64/01 is a single-chip 16/32-bit microcontroller based on the ARM7TDMI-S CPU, featuring a maximum clock speed of 60 MHz. It includes 512 kB of embedded flash memory and 32 kB of on-chip static RAM, making it suitable for applications requiring significant memory capacity. The microcontroller supports In-System Programming (ISP) and In-Application Programming (IAP), allowing for flexible firmware updates. This device is equipped with two 10-bit ADCs, providing up to 16 analog inputs, and a single 10-bit DAC for variable analog output. It also features multiple serial communication interfaces, including two UARTs, two Fast I²C-bus interfaces, SPI, and SSP, which enhance its connectivity options. The LPC2138FBD64/01 is designed for low power consumption, with power-saving modes and individual peripheral function control, making it ideal for battery-operated devices. The microcontroller is housed in a 64-pin LQFP package and operates within a voltage range of 3.0 V to 3.6 V, with 5 V tolerant I/O pads. It is suitable for a variety of applications, including industrial control, medical systems, and communication gateways, due to its robust feature set and performance capabilities.

Suppliers

Company
Product
Description
Supplier Links
 - LPC2138FBD64/01,11 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 60MHz, CMOS, PQFP64

RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 60MHz, CMOS, PQFP64

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LPC2138FBD64/01,11 - 878014-LPC2138FBD64/01,11 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC2138FBD64/01,11
878014-LPC2138FBD64/01,11
Embedded - Embedded - Microcontrollers - LPC2138FBD64/01,11 878014-LPC2138FBD64/01,11
Manufacturer: NXP Win Source Part Number: 878014-LPC2138FBD64/ 01,11 Series: LPC2100 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 47 Part Status: Not For New Designs Family Name: LPC2138 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: LPC2138FBD64/01,11-N D, 568-13155-6, 568-13155-2, 568-13155-1, 935281776118

Manufacturer: NXP
Win Source Part Number: 878014-LPC2138FBD64/01,11
Series: LPC2100
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 47
Part Status: Not For New Designs
Family Name: LPC2138
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: LPC2138FBD64/01,11-ND, 568-13155-6, 568-13155-2, 568-13155-1, 935281776118

Buy Now Datasheet
Microcontrollers - 568-13155-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13155-1-ND
Microcontrollers 568-13155-1-ND
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 568-13155-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13155-6-ND
Microcontrollers 568-13155-6-ND
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 568-13155-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13155-2-ND
Microcontrollers 568-13155-2-ND
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
512KB Embedded Microcontroller MCU
685-LPC2138FBD64/01,11
512KB Embedded Microcontroller MCU 685-LPC2138FBD64/01,11
IC MCU 16/32B 512KB FLASH 64LQFP Product overview: LPC2138FBD64/01,11 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2138FBD64/01, 11 can be used for catalog matching and distributor lookup.

IC MCU 16/32B 512KB FLASH 64LQFP Product overview: LPC2138FBD64/01,11 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2138FBD64/01,11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LPC2138FBD64/01,11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC2138FBD64/01,11
Microcontrollers LPC2138FBD64/01,11
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 512KB Flash 3.3V 64-Pin LQFP T/R - 568-LPC2138FBD64/01,11 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 512KB Flash 3.3V 64-Pin LQFP T/R
568-LPC2138FBD64/01,11
MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 512KB Flash 3.3V 64-Pin LQFP T/R 568-LPC2138FBD64/01,11
MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 512KB Flash 3.3V 64-Pin LQFP T/R

MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 512KB Flash 3.3V 64-Pin LQFP T/R

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC2138FBD64/01,11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC2138FBD64/01,11
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC2138FBD64/01,11
IC MCU 16/32B 512KB FLASH 64LQFP

IC MCU 16/32B 512KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - LPC2138FBD64/01,11 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC2138FBD64/01,11
Embedded - Microcontrollers LPC2138FBD64/01,11
IC MCU 16/32B 512KB FLASH 64LQFP

IC MCU 16/32B 512KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 16 / 32Bit, Arm7Tdmi-S, 60Mhz, Lqfp; Product Range Nxp - 60AC9975 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16 / 32Bit, Arm7Tdmi-S, 60Mhz, Lqfp; Product Range Nxp
60AC9975
Mcu, 16 / 32Bit, Arm7Tdmi-S, 60Mhz, Lqfp; Product Range Nxp 60AC9975
MCU, 16 / 32BIT, ARM7TDMI-S, 60MHZ, LQFP; Product Range:LPC Family LPC2000 Series Microcontrollers; Architecture:ARM7TDM I-S; No. of Bits:16 / 32bit; CPU Speed:60MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of RoHS Compliant: Yes

MCU, 16 / 32BIT, ARM7TDMI-S, 60MHZ, LQFP; Product Range:LPC Family LPC2000 Series Microcontrollers; Architecture:ARM7TDMI-S; No. of Bits:16 / 32bit; CPU Speed:60MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LPC2138FBD64/01,11 878014-LPC2138FBD64/01,11 568-13155-1-ND 685-LPC2138FBD64/01,11 LPC2138FBD64/01,11 568-LPC2138FBD64/01,11 LPC2138FBD64/01,11 LPC2138FBD64/01,11 60AC9975
Product Name Embedded - Embedded - Microcontrollers - LPC2138FBD64/01,11 Microcontrollers 512KB Embedded Microcontroller MCU Microcontrollers MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 512KB Flash 3.3V 64-Pin LQFP T/R Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 16 / 32Bit, Arm7Tdmi-S, 60Mhz, Lqfp; Product Range Nxp
Data Bus 32 Bit; 32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 32 Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs Declining; Not For New Designs
ROM Type Flash Flash Flash Flash; FLASH
Package Type QFP; Other; LQFP64 LFQP; Other; 64-LQFP Other; Tape & Reel (TR) QFP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP
I/O Ports 47 47
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C165LFHABXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers