NXP Semiconductors Newest Parts - LPC2138 LPC2138

Description
Manufacturer: NXP Win Source Part Number: 1204139-LPC2138 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Audio, Imaging, Video & Vision, Industrial, Automation & Process Control, Medical
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1204139-LPC2138 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Audio, Imaging, Video & Vision, Industrial, Automation & Process Control, Medical
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LPC2138 - 1204139-LPC2138 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LPC2138
1204139-LPC2138
Newest Parts - LPC2138 1204139-LPC2138
Manufacturer: NXP Win Source Part Number: 1204139-LPC2138 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Audio, Imaging, Video & Vision, Industrial, Automation & Process Control, Medical

Manufacturer: NXP
Win Source Part Number: 1204139-LPC2138
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Audio, Imaging, Video & Vision, Industrial, Automation & Process Control, Medical

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1204139-LPC2138
Product Name Newest Parts - LPC2138
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164CL8RMCAKXQMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers