Win Source Part Number: 1070639-LPC2132FBD64
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC2100
Core Processor: ARM7®
Speed: 60MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x10b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
Alternative Parts (Cross-Reference): LPC2132FBD64/01151LP
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Freescale Semiconductor
Other Names: NXPNXPLPC2132FBD64/0
RoHS Status: Not applicable
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10) Product overview: LPC2132FBD64/01151 from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB, 60MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, 60MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2132FBD64/011
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1070639-LPC2132FBD64/01151 | 685-LPC2132FBD64/01151 | LPC2132FBD64/01151 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 64KB 60MHz Embedded Microcontroller MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 60 MHz | 60 MHz | |
| RAM | 64 KB | 16 KB | 16 KB |
| ROM Type | Flash; FLASH | ||
| Supply Voltage | 3 to 3.6 volts |