ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | LPC2131FBD64/01151 |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit; 16/32-Bit |
| Life Cycle Stage | Active |
| Clock Speed | 60 MHz |
| RAM | 8 KB |