IC MCU 16/32BIT 32KB FLSH 64LQFP Product overview: LPC2131FBD64/01 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2131FBD64/01 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1204131-LPC2131FBD64
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
IC MCU 16/32BIT 32KB FLSH 64LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC2131FBD64/01 | 1204131-LPC2131FBD64/01 | LPC2131FBD64/01 | LPC2131FBD64/01 |
| Product Name | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - LPC2131FBD64/01 | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit |
| RAM | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Package Type | Other; Bulk | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |