NXP Semiconductors Microcontrollers LPC2124FBD64/01,15

Description
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-4314-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-4314-ND
Microcontrollers 568-4314-ND
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LPC2124FBD64/01,15 - 104300-LPC2124FBD64/01,15 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC2124FBD64/01,15
104300-LPC2124FBD64/01,15
Embedded - Embedded - Microcontrollers - LPC2124FBD64/01,15 104300-LPC2124FBD64/01,15
Manufacturer: NXP Win Source Part Number: 104300-LPC2124FBD64/ 01,15 Packaging: Tray Core Processor: ARM7 Number of I/O: 46 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 16K x 8

Manufacturer: NXP
Win Source Part Number: 104300-LPC2124FBD64/01,15
Packaging: Tray
Core Processor: ARM7
Number of I/O: 46
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 16K x 8

Buy Now Datasheet
Singapore, Singapore
256KB Embedded Microcontroller MCU
685-LPC2124FBD64/01,15
256KB Embedded Microcontroller MCU 685-LPC2124FBD64/01,15
IC MCU 16/32B 256KB FLASH 64LQFP Product overview: LPC2124FBD64/01,15 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2124FBD64/01, 15 can be used for catalog matching and distributor lookup.

IC MCU 16/32B 256KB FLASH 64LQFP Product overview: LPC2124FBD64/01,15 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2124FBD64/01,15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - LPC2124FBD64/01,15 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC2124FBD64/01,15
Embedded - Microcontrollers LPC2124FBD64/01,15
IC MCU 16/32B 256KB FLASH 64LQFP

IC MCU 16/32B 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - LPC2124FBD64/01,15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC2124FBD64/01,15
Microcontrollers LPC2124FBD64/01,15
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC2124FBD64/01,15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC2124FBD64/01,15
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC2124FBD64/01,15
IC MCU 16/32B 256KB FLASH 64LQFP

IC MCU 16/32B 256KB FLASH 64LQFP

Supplier's Site
Microcontrollers - LPC2124FBD64/01,15 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC2124FBD64/01,15
Microcontrollers LPC2124FBD64/01,15
IC MCU 16/32B 256KB FLASH 64LQFP

IC MCU 16/32B 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-64; Product Range Nxp - 70R5618 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-64; Product Range Nxp
70R5618
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-64; Product Range Nxp 70R5618
MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 60MHZ, LQFP-64; Product Range:LPC ARM7 Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:60MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 60MHZ, LQFP-64; Product Range:LPC ARM7 Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:60MHz; Program Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-4314-ND 104300-LPC2124FBD64/01,15 685-LPC2124FBD64/01,15 LPC2124FBD64/01,15 LPC2124FBD64/01,15 LPC2124FBD64/01,15 LPC2124FBD64/01,15 70R5618
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - LPC2124FBD64/01,15 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-64; Product Range Nxp
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Bits Other; A/D 4x10b
RAM 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - A2C02770900 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details