NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC2114FBD64/01 LPC2114FBD64/01

Description
Manufacturer: NXP Win Source Part Number: 89789-LPC2114FBD64/0 1 Packaging: Tray Core Processor: ARM7 Number of I/O: 46 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Family Name: LPC2114 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): ADUC7128BSTZ126-RL; ADUC7128BSTZ126; AT91SAM7S64-AI; AT91SAM7S64-AU-999; Introduction Date: November 18, 2003 ECCN: EAR99 Country of Origin: China, Taiwan, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 89789-LPC2114FBD64/0 1 Packaging: Tray Core Processor: ARM7 Number of I/O: 46 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Family Name: LPC2114 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): ADUC7128BSTZ126-RL; ADUC7128BSTZ126; AT91SAM7S64-AI; AT91SAM7S64-AU-999; Introduction Date: November 18, 2003 ECCN: EAR99 Country of Origin: China, Taiwan, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC2114FBD64/01 - 89789-LPC2114FBD64/01 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC2114FBD64/01
89789-LPC2114FBD64/01
Embedded - Embedded - Microcontrollers - LPC2114FBD64/01 89789-LPC2114FBD64/01
Manufacturer: NXP Win Source Part Number: 89789-LPC2114FBD64/0 1 Packaging: Tray Core Processor: ARM7 Number of I/O: 46 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Family Name: LPC2114 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): ADUC7128BSTZ126-RL; ADUC7128BSTZ126; AT91SAM7S64-AI; AT91SAM7S64-AU-999; Introduction Date: November 18, 2003 ECCN: EAR99 Country of Origin: China, Taiwan, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 89789-LPC2114FBD64/01
Packaging: Tray
Core Processor: ARM7
Number of I/O: 46
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Family Name: LPC2114
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): ADUC7128BSTZ126-RL; ADUC7128BSTZ126; AT91SAM7S64-AI; AT91SAM7S64-AU-999;
Introduction Date: November 18, 2003
ECCN: EAR99
Country of Origin: China, Taiwan, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 32-bit 128KB 1.8V Embedded Microcontroller MCU - 685-LPC2114FBD64/01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 128KB 1.8V Embedded Microcontroller MCU
685-LPC2114FBD64/01
16-bit 32-bit 128KB 1.8V Embedded Microcontroller MCU 685-LPC2114FBD64/01
MCU 16-bit/32-bit ARM7TDMI-S RISC 128KB Flash 1.8V/3.3V 64-Pin LQFP / IC MCU 32BIT 128KB FLASH 64LQFP Product overview: LPC2114FBD64/01 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 128KB, 1.8V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 128KB, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2114FBD64/01 can be used for catalog matching and distributor lookup.

MCU 16-bit/32-bit ARM7TDMI-S RISC 128KB Flash 1.8V/3.3V 64-Pin LQFP / IC MCU 32BIT 128KB FLASH 64LQFP Product overview: LPC2114FBD64/01 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 128KB, 1.8V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 128KB, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2114FBD64/01 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 89789-LPC2114FBD64/01 685-LPC2114FBD64/01
Product Name Embedded - Embedded - Microcontrollers - LPC2114FBD64/01 16-bit 32-bit 128KB 1.8V Embedded Microcontroller MCU
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit
Life Cycle Stage Active
Clock Speed 60 MHz
RAM 128 KB 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
4 suppliers
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details