NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC2106BBD LPC2106BBD

Description
Manufacturer: NXP Win Source Part Number: 206578-LPC2106BBD Packaging: Tray Core Processor: ARM7 Number of I/O: 32 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 64K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 206578-LPC2106BBD Packaging: Tray Core Processor: ARM7 Number of I/O: 32 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 64K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC2106BBD - 206578-LPC2106BBD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC2106BBD
206578-LPC2106BBD
Embedded - Embedded - Microcontrollers - LPC2106BBD 206578-LPC2106BBD
Manufacturer: NXP Win Source Part Number: 206578-LPC2106BBD Packaging: Tray Core Processor: ARM7 Number of I/O: 32 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 64K x 8

Manufacturer: NXP
Win Source Part Number: 206578-LPC2106BBD
Packaging: Tray
Core Processor: ARM7
Number of I/O: 32
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 64K x 8

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-LPC2106BBD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-LPC2106BBD
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-LPC2106BBD
IC MCU 32BIT 128KB FLASH 48LQFP Product overview: LPC2106BBD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2106BBD can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48LQFP Product overview: LPC2106BBD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2106BBD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 206578-LPC2106BBD 685-LPC2106BBD
Product Name Embedded - Embedded - Microcontrollers - LPC2106BBD 32-bit 32BIT 128KB Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 60 MHz
RAM 128 KB 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products