NXP Semiconductors 32-bit 32BIT 128KB Embedded Microcontroller MCU LPC2104BBD48

Description
IC MCU 32BIT 128KB FLASH 48LQFP Product overview: LPC2104BBD48 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2104BBD48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 48LQFP Product overview: LPC2104BBD48 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2104BBD48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-LPC2104BBD48 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-LPC2104BBD48
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-LPC2104BBD48
IC MCU 32BIT 128KB FLASH 48LQFP Product overview: LPC2104BBD48 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2104BBD48 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48LQFP Product overview: LPC2104BBD48 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2104BBD48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LPC2104BBD48 - 071963-LPC2104BBD48 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC2104BBD48
071963-LPC2104BBD48
Embedded - Embedded - Microcontrollers - LPC2104BBD48 071963-LPC2104BBD48
Manufacturer: NXP Win Source Part Number: 071963-LPC2104BBD48 Packaging: Tray Core Processor: ARM7 Number of I/O: 32 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 16K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 071963-LPC2104BBD48
Packaging: Tray
Core Processor: ARM7
Number of I/O: 32
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 16K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LPC2104BBD48 071963-LPC2104BBD48
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LPC2104BBD48
Data Bus 32 Bit 32 Bit
RAM 16 KB 128 KB
Package Type Other; Tray QFP; Other; 48-LQFP (7x7)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
 - 28377399AXUMA1 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details