NXP Semiconductors Microcontrollers LPC2104BBD48,151

Description
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-1220-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-1220-ND
Microcontrollers 568-1220-ND
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
128KB Embedded Microcontroller MCU
685-LPC2104BBD48,151
128KB Embedded Microcontroller MCU 685-LPC2104BBD48,151
IC MCU 16/32B 128KB FLASH 48LQFP Product overview: LPC2104BBD48,151 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2104BBD48,151 can be used for catalog matching and distributor lookup.

IC MCU 16/32B 128KB FLASH 48LQFP Product overview: LPC2104BBD48,151 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2104BBD48,151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LPC2104BBD48,151 - 923702-LPC2104BBD48,151 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC2104BBD48,151
923702-LPC2104BBD48,151
Embedded - Embedded - Microcontrollers - LPC2104BBD48,151 923702-LPC2104BBD48,151
Manufacturer: NXP Win Source Part Number: 923702-LPC2104BBD48, 151 Series: LPC2100 Operating Temperature Range: 0°C ~ 70°C (TA) Features: ARM7® series Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM7® Speed: 60MHz Package: 48-LQFP Package: Tray Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 32 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Part Status: Obsolete Family Name: LPC21 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-1220, 935273746151, LPC2104BBD48-S

Manufacturer: NXP
Win Source Part Number: 923702-LPC2104BBD48,151
Series: LPC2100
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: ARM7® series Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM7®
Speed: 60MHz
Package: 48-LQFP
Package: Tray
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Part Status: Obsolete
Family Name: LPC21
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-1220, 935273746151, LPC2104BBD48-S

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC2104BBD48,151 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC2104BBD48,151
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC2104BBD48,151
IC MCU 16/32B 128KB FLASH 48LQFP

IC MCU 16/32B 128KB FLASH 48LQFP

Supplier's Site
IC MCU 32BIT 128KB FLASH 48LQFP - 568-LPC2104BBD48,151 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 48LQFP
568-LPC2104BBD48,151
IC MCU 32BIT 128KB FLASH 48LQFP 568-LPC2104BBD48,151
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - LPC2104BBD48,151 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC2104BBD48,151
Embedded - Microcontrollers LPC2104BBD48,151
IC MCU 16/32B 128KB FLASH 48LQFP

IC MCU 16/32B 128KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - LPC2104BBD48,151 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC2104BBD48,151
Microcontrollers LPC2104BBD48,151
ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM7® LPC2100 Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-1220-ND 685-LPC2104BBD48,151 923702-LPC2104BBD48,151 LPC2104BBD48,151 568-LPC2104BBD48,151 LPC2104BBD48,151 LPC2104BBD48,151
Product Name Microcontrollers 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LPC2104BBD48,151 Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 128KB FLASH 48LQFP Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 60 MHz 60 MHz 60 MHz 25 MHz 60 MHz
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB
ROM 128 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215C00ZBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - CG7281AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers