NXP Semiconductors 32-bit 32BIT 16KB Embedded Microcontroller MCU LPC2102FBD48,151

Description
IC MCU 16/32BIT 16KB FLSH 48LQFP Product overview: LPC2102FBD48,151 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2102FBD48,151 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16/32BIT 16KB FLSH 48LQFP Product overview: LPC2102FBD48,151 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2102FBD48,151 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-LPC2102FBD48,151
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-LPC2102FBD48,151
IC MCU 16/32BIT 16KB FLSH 48LQFP Product overview: LPC2102FBD48,151 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2102FBD48,151 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 16KB FLSH 48LQFP Product overview: LPC2102FBD48,151 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2102FBD48,151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-2093-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-2093-ND
Microcontrollers 568-2093-ND
ARM7® LPC2100 Microcontroller IC 16/32-Bit 70MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM7® LPC2100 Microcontroller IC 16/32-Bit 70MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
 - LPC2102FBD48,151 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 70MHz, CMOS, PQFP48

RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 70MHz, CMOS, PQFP48

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1030548-LPC2102FBD48,151 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1030548-LPC2102FBD48,151
Integrated Circuits (ICs) - Embedded - Microcontrollers 1030548-LPC2102FBD48,151
Win Source Part Number: 1030548-LPC2102FBD48 ,151 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: LPC2100 Core Processor: ARM7® Speed: 70MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V Alternative Parts (Cross-Reference): LPC2103FBD48,151; LPC11U68JBD48E; LPC1517JBD48E; ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-2093,NXPNXPLPC21 02FBD48,151,93528096 5151,LPC2102FBD48-S, 2156-LPC2102FBD48151 Base Product Number: LPC2102 Product Status: Not For New Designs

Win Source Part Number: 1030548-LPC2102FBD48,151
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC2100
Core Processor: ARM7®
Speed: 70MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
Alternative Parts (Cross-Reference): LPC2103FBD48,151; LPC11U68JBD48E; LPC1517JBD48E;
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-2093,NXPNXPLPC2102FBD48,151,935280965151,LPC2102FBD48-S,2156-LPC2102FBD48151
Base Product Number: LPC2102
Product Status: Not For New Designs

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 70Mhz, Lqfp-48; Product Range Nxp - 70R5605 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 70Mhz, Lqfp-48; Product Range Nxp
70R5605
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 70Mhz, Lqfp-48; Product Range Nxp 70R5605
MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 70MHZ, LQFP-48; Product Range:LPC ARM7 Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:70MHz; Program Memory Size:16KB; No. of Pins:48Pins RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 70MHZ, LQFP-48; Product Range:LPC ARM7 Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:70MHz; Program Memory Size:16KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC2102FBD48,151 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC2102FBD48,151
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC2102FBD48,151
IC MCU 16/32BIT 16KB FLSH 48LQFP

IC MCU 16/32BIT 16KB FLSH 48LQFP

Supplier's Site
MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 16KB Flash 1.8V/3.3V 48-Pin LQFP Tray - 568-LPC2102FBD48,151 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 16KB Flash 1.8V/3.3V 48-Pin LQFP Tray
568-LPC2102FBD48,151
MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 16KB Flash 1.8V/3.3V 48-Pin LQFP Tray 568-LPC2102FBD48,151
MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 16KB Flash 1.8V/3.3V 48-Pin LQFP Tray

MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 16KB Flash 1.8V/3.3V 48-Pin LQFP Tray

Supplier's Site
Microcontrollers - LPC2102FBD48,151 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC2102FBD48,151
Microcontrollers LPC2102FBD48,151
ARM7® LPC2100 Microcontroller IC 16/32-Bit 70MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM7® LPC2100 Microcontroller IC 16/32-Bit 70MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LPC2102FBD48,151 568-2093-ND LPC2102FBD48,151 1030548-LPC2102FBD48,151 70R5605 LPC2102FBD48,151 568-LPC2102FBD48,151 LPC2102FBD48,151
Product Name 32-bit 32BIT 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Arm7Tdmi, 70Mhz, Lqfp-48; Product Range Nxp Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 16KB Flash 1.8V/3.3V 48-Pin LQFP Tray Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 70 MHz 70 MHz 70 MHz 70 MHz 70 MHz 25 MHz 70 MHz
RAM 4 KB 4 KB 16 KB 4 KB 4 KB 4 KB
Supply Voltage 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts 1.8 volts
Serial Interface I2C/SPI/SSP/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details