NXP Semiconductors 16-bit 32-bit 8KB 1.8V Embedded Microcontroller MCU LPC2101FBD48

Description
MCU 16-bit/32-bit ARM7TDMI-S RISC 8KB Flash 1.8V/3.3V 48-Pin LQFP / IC MCU 32BIT 8KB FLASH 48LQFP Product overview: LPC2101FBD48 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 8KB, 1.8V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 8KB, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2101FBD48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 16-bit/32-bit ARM7TDMI-S RISC 8KB Flash 1.8V/3.3V 48-Pin LQFP / IC MCU 32BIT 8KB FLASH 48LQFP Product overview: LPC2101FBD48 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 8KB, 1.8V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 8KB, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2101FBD48 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 32-bit 8KB 1.8V Embedded Microcontroller MCU - 685-LPC2101FBD48 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 8KB 1.8V Embedded Microcontroller MCU
685-LPC2101FBD48
16-bit 32-bit 8KB 1.8V Embedded Microcontroller MCU 685-LPC2101FBD48
MCU 16-bit/32-bit ARM7TDMI-S RISC 8KB Flash 1.8V/3.3V 48-Pin LQFP / IC MCU 32BIT 8KB FLASH 48LQFP Product overview: LPC2101FBD48 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 8KB, 1.8V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 8KB, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2101FBD48 can be used for catalog matching and distributor lookup.

MCU 16-bit/32-bit ARM7TDMI-S RISC 8KB Flash 1.8V/3.3V 48-Pin LQFP / IC MCU 32BIT 8KB FLASH 48LQFP Product overview: LPC2101FBD48 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 8KB, 1.8V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 8KB, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2101FBD48 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - LPC2101FBD48 - 041161-LPC2101FBD48 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC2101FBD48
041161-LPC2101FBD48
Embedded - Embedded - Microcontrollers - LPC2101FBD48 041161-LPC2101FBD48
Manufacturer: NXP Win Source Part Number: 041161-LPC2101FBD48 Packaging: Tray Core Processor: ARM7 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: LPC2101 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 70MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): ADUC7032BSTZ-8L; ADUC7032BSTZ-88-RL; ADUC7036BCPZ; ADuC7036DCPZ; Introduction Date: August 31, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 041161-LPC2101FBD48
Packaging: Tray
Core Processor: ARM7
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: LPC2101
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 70MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): ADUC7032BSTZ-8L; ADUC7032BSTZ-88-RL; ADUC7036BCPZ; ADuC7036DCPZ;
Introduction Date: August 31, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LPC2101FBD48 041161-LPC2101FBD48
Product Name 16-bit 32-bit 8KB 1.8V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LPC2101FBD48
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit
RAM 2 KB 8 KB
Package Type Other; Tray QFP; Other; 48-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers