Manufacturer: NXP USA Inc.
Win Source Part Number: 1320926-LPC2101FBD48
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM7®
Speed: 70MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: NXPNXPLPC2101FBD48,1
Base Product Number: LPC2101
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
ARM7® LPC2100 Microcontroller IC 16/32-Bit 70MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
IC MCU 16/32BIT 8KB FLASH 48LQFP Product overview: LPC2101FBD48,151 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2101FBD48,151
IC MCU 16/32BIT 8KB FLASH 48LQFP
ARM7® LPC2100 Microcontroller IC 16/32-Bit 70MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
ARM7TDMI-S LPC21xx Microcontroller IC 16/32-Bit 70MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 70MHZ, LQFP-48; Product Range:LPC Family LPC2000 Series Microcontrollers; Architecture:ARM7TDM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1320926-LPC2101FBD48,151 | 568-2092-ND | 685-LPC2101FBD48,151 | LPC2101FBD48,151 | LPC2101FBD48,151 | 70R5604 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 32 Bit, Arm7Tdmi, 70Mhz, Lqfp-48; Product Range Nxp |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 32 Bit |
| Clock Speed | 70 MHz | 70 MHz | 70 MHz | 70 MHz | 70 MHz | 70 MHz |
| RAM | 8 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 3.6 volts |