IC MCU 32BIT ROMLESS 144LQFP Product overview: LPC1830FBD144K from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1830FBD144K can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 144-LQFP (20x20)
IC MCU 32BIT ROMLESS 144LQFP
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 144-LQFP (20x20)
IC MCU 32BIT ROMLESS 144LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC1830FBD144K | LPC1830FBD144K-ND | LPC1830FBD144K | LPC1830FBD144K | LPC1830FBD144K |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | |
| RAM | 200 KB | 200 KB | 200 KB | 200 KB | |
| Supply Voltage | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/I2S/Ethernet/SPI/UART/USART/USB | CAN; SPI; UART; USART; USB |