NXP Semiconductors 32-bit 32BIT 512KB Embedded Microcontroller MCU LPC1823JBD144E

Description
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: LPC1823JBD144E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1823JBD144E can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: LPC1823JBD144E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1823JBD144E can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPC1823JBD144E is a 32-bit ARM Cortex-M3 microcontroller designed for embedded applications, operating at CPU frequencies of up to 180 MHz. It features up to 1 MB of flash memory, 136 kB of SRAM, and 16 kB of EEPROM, providing ample on-chip memory for various applications. The microcontroller includes a range of integrated peripherals such as two high-speed USB controllers, Ethernet, an LCD controller, and multiple digital and analog interfaces, making it suitable for complex tasks. The LPC1823JBD144E supports advanced debugging features, including a built-in Memory Protection Unit (MPU) and a Nested Vectored Interrupt Controller (NVIC). It also offers a State Configurable Timer/PWM subsystem, multiple serial interfaces, and a General-Purpose DMA controller, enhancing its capability for real-time processing and control applications. The device operates on a single 3.3 V power supply with various low-power modes, making it efficient for battery-operated devices. This microcontroller is suitable for applications in industrial control, consumer electronics, and e-metering, among others, due to its robust performance and extensive peripheral support.

Datasheet Summary
Powered by GS/AI

The LPC1823JBD144E is a 32-bit ARM Cortex-M3 microcontroller designed for embedded applications, operating at CPU frequencies of up to 180 MHz. It features up to 1 MB of flash memory, 136 kB of SRAM, and 16 kB of EEPROM, providing ample on-chip memory for various applications. The microcontroller includes a range of integrated peripherals such as two high-speed USB controllers, Ethernet, an LCD controller, and multiple digital and analog interfaces, making it suitable for complex tasks. The LPC1823JBD144E supports advanced debugging features, including a built-in Memory Protection Unit (MPU) and a Nested Vectored Interrupt Controller (NVIC). It also offers a State Configurable Timer/PWM subsystem, multiple serial interfaces, and a General-Purpose DMA controller, enhancing its capability for real-time processing and control applications. The device operates on a single 3.3 V power supply with various low-power modes, making it efficient for battery-operated devices. This microcontroller is suitable for applications in industrial control, consumer electronics, and e-metering, among others, due to its robust performance and extensive peripheral support.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-LPC1823JBD144E
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-LPC1823JBD144E
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: LPC1823JBD144E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1823JBD144E can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 144LQFP Product overview: LPC1823JBD144E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1823JBD144E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1206839-LPC1823JBD144E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1206839-LPC1823JBD144E
Integrated Circuits (ICs) - Embedded - Microcontrollers 1206839-LPC1823JBD144E
Win Source Part Number: 1206839-LPC1823JBD14 4E Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: LPC18xx Core Processor: ARM® Cortex®-M3 Speed: 180MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 RAM Size: 104K x 8 Data Converters: A/D 8x10b; D/A 1x10b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935299788551 Base Product Number: LPC1823

Win Source Part Number: 1206839-LPC1823JBD144E
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC18xx
Core Processor: ARM® Cortex®-M3
Speed: 180MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
RAM Size: 104K x 8
Data Converters: A/D 8x10b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935299788551
Base Product Number: LPC1823

Buy Now Datasheet
Microcontrollers - LPC1823JBD144E-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LPC1823JBD144E-ND
Microcontrollers LPC1823JBD144E-ND
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC1823JBD144E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC1823JBD144E
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC1823JBD144E
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - LPC1823JBD144E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC1823JBD144E
Embedded - Microcontrollers LPC1823JBD144E
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - LPC1823JBD144E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC1823JBD144E
Microcontrollers LPC1823JBD144E
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LPC1823JBD144E 1206839-LPC1823JBD144E LPC1823JBD144E-ND LPC1823JBD144E LPC1823JBD144E LPC1823JBD144E
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 104 KB 512 KB 104 KB 104 KB 104 KB
ROM 16 KB 16 KB 512 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 05523-7580002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details