IC MCU 32BIT ROMLESS 144LQFP Product overview: LPC1820FBD144K from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1820FBD144K can be used for catalog matching and distributor lookup.
IC MCU 32BIT ROMLESS 144LQFP
Win Source Part Number: 1355519-LPC1820FBD14
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
Mfr: NXP USA Inc.
Series: LPC18xx
Package: Tray
Product Status: Active
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Base Product Number: LPC1820
Mounting Type: Surface Mount
Speed: 180MHz
Number of I/O: 83
Core Processor: ARM® Cortex®-M3
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, Motor Control PWM, POR, PWM, WDT
Program Memory Type: ROMless
RAM Size: 168K x 8
Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V
Data Converters: A/D 8x10b SAR; D/A 1x10b
Oscillator Type: Internal
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit 180MHz ROMless 144-LQFP (20x20)
IC MCU 32BIT ROMLESS 144LQFP
IC MCU 32BIT ROMLESS 144LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC1820FBD144K | 568-LPC1820FBD144K-ND | 1355519-LPC1820FBD144K | LPC1820FBD144K | LPC1820FBD144K | LPC1820FBD144K |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz |
| RAM | 168 KB | 168 KB | 168 KB | 168 KB | 168 KB | 168 KB |
| Supply Voltage | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 3.6 to 2.2 volts | |
| Serial Interface | CAN/I2C/I2S/SPI/UART/USART/USB | CAN; SPI; UART; USART |