ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | LPC1815JET100551 |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active |
| Clock Speed | 180 MHz |
| RAM | 136 KB |