NXP Semiconductors Microcontrollers LPC1788FBD208,551

Description
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-6689-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-6689-ND
Microcontrollers 568-6689-ND
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)

ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-LPC1788FBD208,551 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-LPC1788FBD208,551
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-LPC1788FBD208,551
IC MCU 32BIT 512KB FLASH 208LQFP Product overview: LPC1788FBD208,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1788FBD208,55 1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 208LQFP Product overview: LPC1788FBD208,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1788FBD208,551 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LPC1788FBD208,551 - 843425-LPC1788FBD208,551 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC1788FBD208,551
843425-LPC1788FBD208,551
Embedded - Embedded - Microcontrollers - LPC1788FBD208,551 843425-LPC1788FBD208,551
Manufacturer: NXP Win Source Part Number: 843425-LPC1788FBD208 ,551 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 843425-LPC1788FBD208,551
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance

Buy Now
Embedded - Microcontrollers - LPC1788FBD208,551 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC1788FBD208,551
Embedded - Microcontrollers LPC1788FBD208,551
IC MCU 32BIT 512KB FLASH 208LQFP

IC MCU 32BIT 512KB FLASH 208LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-208; Product Range Nxp - 41T4099 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-208; Product Range Nxp
41T4099
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-208; Product Range Nxp 41T4099
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-208; Product Range:LPC Family LPC1700 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:96KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-208; Product Range:LPC Family LPC1700 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:512KB; RAM Memory Size:96KB RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC1788FBD208,551 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC1788FBD208,551
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC1788FBD208,551
IC MCU 32BIT 512KB FLASH 208LQFP

IC MCU 32BIT 512KB FLASH 208LQFP

Supplier's Site
Microcontrollers - LPC1788FBD208,551 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC1788FBD208,551
Microcontrollers LPC1788FBD208,551
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)

ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet
Microcontrollers - LPC1788FBD208,551 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC1788FBD208,551
Microcontrollers LPC1788FBD208,551
IC MCU 32BIT 512KB FLASH 208LQFP

IC MCU 32BIT 512KB FLASH 208LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-6689-ND 685-LPC1788FBD208,551 843425-LPC1788FBD208,551 LPC1788FBD208,551 41T4099 LPC1788FBD208,551 LPC1788FBD208,551 LPC1788FBD208,551
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LPC1788FBD208,551 Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-208; Product Range Nxp Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 8x12b; D/A 1x10b
RAM 96 KB 96 KB 96 KB 96 KB 96 KB 96 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C161CSLFCAFXQMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers