Manufacturer: NXP
Win Source Part Number: 851585-LPC1777FBD208
Series: LPC17xx
Features: series Microcontroller IC
Package: Tray
Number of I/O: 165
Family Name: LPC1777
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-7570, 935291589551, LPC1777FBD208,551-ND
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 120MHz, CMOS, PQFP208
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)
LPC1777 - Scalable Mainstream 32 Product overview: LPC1777FBD208,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1777FBD208,55
IC MCU 32BIT 512KB FLASH 208LQFP
ARM Microcontrollers - MCU CORTEX-M3 512KB FL 96KB SRAM USB 2.0
ARM® Cortex®-M3 LPC177x Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)
LPC1777 - Scalable Mainstream 32
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 851585-LPC1777FBD208,551 | LPC1777FBD208,551 | 568-7570-ND | 685-LPC1777FBD208,551 | LPC1777FBD208,551 | 568-LPC1777FBD208,551 | LPC1777FBD208,551 | LPC1777FBD208,551 | LPC1777FBD208,551 |
| Product Name | Embedded - Embedded - Microcontrollers - LPC1777FBD208,551 | Microcontrollers | Embedded Microcontroller MCU | Embedded - Microcontrollers | ARM Microcontrollers - MCU CORTEX-M3 512KB FL 96KB SRAM USB 2.0 | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| I/O Ports | 165 | 165 | 165 | ||||||
| Life Cycle Stage | Active | Active | Active | Active | Active | ||||
| ROM Type | Flash | Flash | EEPROM; EEPROM | Flash; FLASH | |||||
| Package Type | QFP; Other; LQFP208 | LFQP; Other; 208-LQFP | Other; Bulk | QFP; Other; 208-LQFP | QFP; Other; 208-LQFP | QFP; Other; 208-LQFP | Other; 208-LQFP |