IC MCU 32BIT 256KB FLSH 180TFBGA Product overview: LPC1776FET180,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1776FET180,55
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Manufacturer: NXP
Win Source Part Number: 779977-LPC1776FET180
Series: LPC17xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 120MHz
Package: 180-TFBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O: 141
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 80K x 8
Data Converters: A/D 8x12b, D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 3.6 V
Family Name: LPC1776
Categories: Integrated Circuits (ICs)
Manufacturer Package: 180-TFBGA (12x12)
Alternative Parts (Cross-Reference): LPC1776FET180;
Introduction Date: May 24, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 256KB FLSH 180TFBGA
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC1776FET180,551 | 568-7569-ND | 779977-LPC1776FET180,551 | LPC1776FET180,551 | LPC1776FET180,551 |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - LPC1776FET180,551 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz |
| RAM | 80 KB | 80 KB | 256 KB | 80 KB | 80 KB |
| ROM | 4 KB | 256 KB | 4 KB | ||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |