ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 120MHz, CMOS, PQFP144
IC MCU 32BIT 128KB FLASH 144LQFP
IC MCU 32BIT 128KB FLASH 144LQFP
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
ARM® Cortex®-M3 LPC177x Microcontroller IC 32-Bit 120MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-7566-ND | LPC1774FBD144,551 | LPC1774FBD144,551 | LPC1774FBD144,551 | LPC1774FBD144,551 | LPC1774FBD144,551 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 8x12b; D/A 1x10b | |||||
| RAM | 40 KB | 40 KB | 40 KB | 40 KB | ||
| ROM | 128 KB |