The LPC1768FBD100K is a 32-bit ARM Cortex-M3 microcontroller designed for embedded applications, featuring a maximum CPU frequency of 100 MHz. It includes up to 512 kB of flash memory and 64 kB of SRAM, providing ample storage for applications. The microcontroller supports a variety of peripherals, including Ethernet MAC, USB 2.0 Host/Device/OTG, multiple UARTs, CAN channels, and a general-purpose DMA controller, enhancing its versatility for different projects. The LPC1768FBD100K is equipped with advanced features such as a Memory Protection Unit (MPU), a built-in Nested Vectored Interrupt Controller (NVIC), and a high-speed flash memory accelerator that allows for zero wait states during operation. It also supports various communication interfaces, including SPI, I²C, and I¬=S, making it suitable for applications requiring extensive connectivity. Power management is a key aspect of this microcontroller, with multiple low-power modes and an integrated Power Management Unit (PMU) to optimize energy consumption. The device operates on a single 3.3 V power supply and is available in a 100-pin LQFP package, ensuring compatibility with existing designs in the LPC236x series. This microcontroller is ideal for engineers looking for a high-performance, feature-rich solution for their embedded systems.
LPC1768 - Scalable Mainstream 32-bit Microcontroller (MCU) based on ARM Cortex-M3 Core
Manufacturer: NXP
Win Source Part Number: 851437-LPC1768FBD100
Series: LPC17xx
Features: series Microcontroller IC
Package: Tray
Number of I/O: 70
Family Name: LPC1768
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-LPC1768FBD100K, 935288608557
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: LPC1768FBD100K from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1768FBD100K can be used for catalog matching and distributor lookup.
IC MCU 32BIT 512KB FLASH 100LQFP
IC MCU 32BIT 512KB FLASH 100LQFP
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
512KB 2.4V~3.6V CM3 64KB 100MHz FLASH 70 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 32BIT 512KB FLASH 100LQFP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC1768FBD100K | 851437-LPC1768FBD100K | 568-LPC1768FBD100K-ND | 685-LPC1768FBD100K | LPC1768FBD100K | LPC1768FBD100K | LPC1768FBD100K | LPC1768FBD100K | LPC1768FBD100K |
| Product Name | Embedded - Embedded - Microcontrollers - LPC1768FBD100K | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Life Cycle Stage | Active | Active | Active | ||||||
| Package Type | QFP; Other; LQFP100 | LFQP; Other; 100-LQFP | Other; Tray | Other; 100-LQFP | QFP; Other; 100-LQFP | QFP | QFP; Other; 100-LQFP | ||
| I/O Ports | 70 | 70 | 70 | ||||||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |