ERROR: no product mention
Manufacturer: NXP
Win Source Part Number: 086854-LPC1766FBD100
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 70
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b, D/A 1x10b
Family Name: LPC1766
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Alternative Parts (Cross-Reference): CY8C5466AXI-064; CY8C5568AXI-060; CY8C5268AXI-LP047;
Introduction Date: December 17, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: LPC1766FBD100 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1766FBD100 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 086854-LPC1766FBD100 | 685-LPC1766FBD100 | LPC1766FBD100 | LPC1766FBD100 |
| Product Name | Embedded - Embedded - Microcontrollers - LPC1766FBD100 | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 256 KB | 64 KB | 64 KB | 64 KB |
| ROM Type | Flash; FLASH | Flash; FLASH |