Manufacturer: NXP
Win Source Part Number: 071959-LPC1759FBD80
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 52
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x12b, D/A 1x10b
Family Name: LPC1759
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 120MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Alternative Parts (Cross-Reference): MB9AF312MAPMC-G-JNE2
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 512KB FLASH 80LQFP Product overview: LPC1759FBD80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1759FBD80 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 071959-LPC1759FBD80 | 685-LPC1759FBD80 |
| Product Name | Embedded - Embedded - Microcontrollers - LPC1759FBD80 | 32-bit 32BIT 512KB Embedded Microcontroller MCU |
| Data Bus | 32 Bit | 32 Bit |
| Life Cycle Stage | Active | |
| Clock Speed | 120 MHz | |
| RAM | 512 KB | 64 KB |
| ROM Type | Flash; FLASH |