RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 100MHz, CMOS, PQFP80
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)
IC MCU 32BIT 32KB FLASH 80LQFP
IC MCU 32BIT 32KB FLASH 80LQFP
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC1751FBD80K | 568-LPC1751FBD80K-ND | LPC1751FBD80K | LPC1751FBD80K | LPC1751FBD80K |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | ||
| Package Type | QFP; Other; LQFP80 | LFQP; Other; 80-LQFP | QFP; Other; 80-LQFP | QFP; Other; 80-LQFP | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz |