Entry-level 32-bit Microcontroller (MCU) based on ARM Cortex-M3 Core
ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 48KB FLASH 48LQFP
IC MCU 32BIT 48KB FLASH 48LQFP
ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC1346FBD48,151 | 568-13150-ND | LPC1346FBD48,151 | LPC1346FBD48,151 | LPC1346FBD48,151 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Active | Active | ||
| Package Type | QFP; Other; LQFP | LFQP; Other; 48-LQFP | Other; 48-LQFP | QFP; Other; 48-LQFP | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | ||
| Bits | Other; A/D 8x12b |