Microcontroller, 32-Bit, FLASH, 72MHz, CMOS, PQCC33
ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 32-HVQFN (7x7)
ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 32-HVQFN (7x7)
IC MCU 32BIT 16KB FLASH 32HVQFN
IC MCU 32BIT 16KB FLASH 32HVQFN
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC1342FHN33,518 | LPC1342FHN33,518-ND | LPC1342FHN33,518 | LPC1342FHN33,518 | LPC1342FHN33,518 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Life Cycle Stage | Active | Active | Active | ||
| ROM Type | Flash | Flash | Flash; FLASH | ||
| Package Type | Other; HVQFN32 | Other; 32-VQFN Exposed Pad | Other; 32-VQFN Exposed Pad | Other; 32-VQFN Exposed Pad | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz |