ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | LPC1342FBD48151 |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active |
| Clock Speed | 72 MHz |
| RAM | 4 KB |