The LPC1342FBD48 is a 32-bit ARM Cortex-M3 microcontroller designed for embedded applications, operating at CPU frequencies of up to 72 MHz. It features 16 kB of on-chip flash memory and 4 kB of SRAM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. The microcontroller includes a USB device controller, which supports USB Mass Storage Class (MSC) and Human Interface Device (HID) functionalities, enhancing its connectivity options. In terms of peripherals, the LPC1342FBD48 offers a range of interfaces including a UART, I²C-bus, and a Serial Peripheral Interface (SSP), along with four general-purpose timers and up to 42 GPIO pins. It also incorporates a 10-bit ADC for analog input processing. The device supports in-system programming (ISP) and in-application programming (IAP) via an on-chip bootloader, facilitating easy firmware updates. Power management features include multiple low-power modes, allowing for efficient operation in battery-powered applications. The microcontroller operates on a single power supply ranging from 2.0 V to 3.6 V, making it versatile for various power requirements. The LPC1342FBD48 is packaged in a low-profile quad flat package (LQFP) with 48 leads, suitable for compact designs.
ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 16KB FLASH 48LQFP
ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 16KB FLASH 48LQFP
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-48; Product Range:LPC Family LPC1300 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:16KB; RAM Memory Size:4KB; MSL:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC1342FBD48,118-ND | LPC1342FBD48,118 | LPC1342FBD48,118 | LPC1342FBD48,118 | 01X1720 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M3, 72Mhz, Lqfp-48; Product Range Nxp |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | |
| Bits | Other; A/D 8x10b | ||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 16 KB |