NXP Semiconductors Microcontrollers LPC1316FBD48,551

Description
ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-9592-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-9592-ND
Microcontrollers 568-9592-ND
ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 48KB Embedded Microcontroller MCU
685-LPC1316FBD48,551
32-bit 32BIT 48KB Embedded Microcontroller MCU 685-LPC1316FBD48,551
IC MCU 32BIT 48KB FLASH 48LQFP Product overview: LPC1316FBD48,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1316FBD48,551 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 48KB FLASH 48LQFP Product overview: LPC1316FBD48,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1316FBD48,551 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LPC1316FBD48,551 - 923693-LPC1316FBD48,551 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC1316FBD48,551
923693-LPC1316FBD48,551
Embedded - Embedded - Microcontrollers - LPC1316FBD48,551 923693-LPC1316FBD48,551
Manufacturer: NXP Win Source Part Number: 923693-LPC1316FBD48, 551 Series: LPC13xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 48KB (48K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 40 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: LPC1316 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-9592, 935297487551, LPC1316FBD48551

Manufacturer: NXP
Win Source Part Number: 923693-LPC1316FBD48,551
Series: LPC13xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M3
Speed: 72MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 40
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: LPC1316
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-9592, 935297487551, LPC1316FBD48551

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC1316FBD48,551 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC1316FBD48,551
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC1316FBD48,551
IC MCU 32BIT 48KB FLASH 48LQFP

IC MCU 32BIT 48KB FLASH 48LQFP

Supplier's Site
Microcontrollers - LPC1316FBD48,551 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC1316FBD48,551
Microcontrollers LPC1316FBD48,551
ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - LPC1316FBD48,551 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC1316FBD48,551
Microcontrollers LPC1316FBD48,551
IC MCU 32BIT 48KB FLASH 48LQFP

IC MCU 32BIT 48KB FLASH 48LQFP

Supplier's Site Datasheet
IC MCU 32BIT 48KB FLASH 48LQFP - 568-LPC1316FBD48,551 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 48KB FLASH 48LQFP
568-LPC1316FBD48,551
IC MCU 32BIT 48KB FLASH 48LQFP 568-LPC1316FBD48,551
IC MCU 32BIT 48KB FLASH 48LQFP

IC MCU 32BIT 48KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-9592-ND 685-LPC1316FBD48,551 923693-LPC1316FBD48,551 LPC1316FBD48,551 LPC1316FBD48,551 LPC1316FBD48,551 568-LPC1316FBD48,551
Product Name Microcontrollers 32-bit 32BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LPC1316FBD48,551 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers IC MCU 32BIT 48KB FLASH 48LQFP
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 25 MHz
Bits Other; A/D 8x12b
RAM 8 KB 8 KB 48 KB 8 KB 8 KB 8 KB 8 KB
ROM 48 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details