NXP Semiconductors Microcontrollers LPC1311FHN33,551

Description
ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 8KB (8K x 8) FLASH 32-HVQFN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 8KB (8K x 8) FLASH 32-HVQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-4915-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-4915-ND
Microcontrollers 568-4915-ND
ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 8KB (8K x 8) FLASH 32-HVQFN (7x7)

ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 8KB (8K x 8) FLASH 32-HVQFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LPC1311FHN33,551 - 103185-LPC1311FHN33,551 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC1311FHN33,551
103185-LPC1311FHN33,551
Embedded - Embedded - Microcontrollers - LPC1311FHN33,551 103185-LPC1311FHN33,551
Manufacturer: NXP Win Source Part Number: 103185-LPC1311FHN33, 551 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-HVQFN (7x7) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 4K x 8

Manufacturer: NXP
Win Source Part Number: 103185-LPC1311FHN33,551
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 28
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-HVQFN (7x7)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 8KB Embedded Microcontroller MCU
685-LPC1311FHN33,551
32-bit 32BIT 8KB Embedded Microcontroller MCU 685-LPC1311FHN33,551
IC MCU 32BIT 8KB FLASH 32HVQFN Product overview: LPC1311FHN33,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1311FHN33,551 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 8KB FLASH 32HVQFN Product overview: LPC1311FHN33,551 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1311FHN33,551 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LPC1311FHN33,551 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, ARM7 CPU, 72MHz, CMOS, PQCC33

Microcontroller, 32-Bit, FLASH, ARM7 CPU, 72MHz, CMOS, PQCC33

Supplier's Site Datasheet
Microcontrollers - LPC1311FHN33,551 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC1311FHN33,551
Microcontrollers LPC1311FHN33,551
ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 8KB (8K x 8) FLASH 32-HVQFN (7x7)

ARM® Cortex®-M3 LPC13xx Microcontroller IC 32-Bit Single-Core 72MHz 8KB (8K x 8) FLASH 32-HVQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - LPC1311FHN33,551 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC1311FHN33,551
Embedded - Microcontrollers LPC1311FHN33,551
IC MCU 32BIT 8KB FLASH 32HVQFN

IC MCU 32BIT 8KB FLASH 32HVQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC1311FHN33,551 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC1311FHN33,551
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC1311FHN33,551
IC MCU 32BIT 8KB FLASH 32HVQFN

IC MCU 32BIT 8KB FLASH 32HVQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-4915-ND 103185-LPC1311FHN33,551 685-LPC1311FHN33,551 LPC1311FHN33,551 LPC1311FHN33,551 LPC1311FHN33,551 LPC1311FHN33,551
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - LPC1311FHN33,551 32-bit 32BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 8x10b
RAM 4 KB 8 KB 4 KB 4 KB 4 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CL8RMCAKXQMB5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers