NXP Semiconductors Microcontrollers LPC1226FBD64/301,1

Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 45MHz, PQFP64
Request a Quote
Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 45MHz, PQFP64
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPC1226FBD64/301 is a 32-bit ARM Cortex-M0 microcontroller designed for a variety of industrial applications, including factory and home automation. It operates at CPU frequencies of up to 45 MHz and features up to 128 kB of flash memory and 8 kB of SRAM. The microcontroller is optimized for high code density, achieving up to 50% better efficiency compared to traditional 8/16-bit microcontrollers. Key peripherals include a 10-bit ADC, two UARTs, an SSP/SPI interface, an I²C-bus interface, a Windowed Watchdog Timer, a DMA controller, and multiple general-purpose timers. The device supports in-system and in-application programming via an on-chip bootloader, and it includes a range of power management features with three reduced power modes. The LPC1226FBD64/301 is available in a 64-pin LQFP package, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The LPC1226FBD64/301 is a 32-bit ARM Cortex-M0 microcontroller designed for a variety of industrial applications, including factory and home automation. It operates at CPU frequencies of up to 45 MHz and features up to 128 kB of flash memory and 8 kB of SRAM. The microcontroller is optimized for high code density, achieving up to 50% better efficiency compared to traditional 8/16-bit microcontrollers. Key peripherals include a 10-bit ADC, two UARTs, an SSP/SPI interface, an I²C-bus interface, a Windowed Watchdog Timer, a DMA controller, and multiple general-purpose timers. The device supports in-system and in-application programming via an on-chip bootloader, and it includes a range of power management features with three reduced power modes. The LPC1226FBD64/301 is available in a 64-pin LQFP package, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
 - LPC1226FBD64/301,1 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 45MHz, PQFP64

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 45MHz, PQFP64

Supplier's Site Datasheet
Microcontrollers - 568-5162-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-5162-ND
Microcontrollers 568-5162-ND
ARM® Cortex®-M0 LPC1200 Microcontroller IC 32-Bit Single-Core 45MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 LPC1200 Microcontroller IC 32-Bit Single-Core 45MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 96KB Embedded Microcontroller MCU
685-LPC1226FBD64/301,1
32-bit 32BIT 96KB Embedded Microcontroller MCU 685-LPC1226FBD64/301,1
IC MCU 32BIT 96KB FLASH 64LQFP Product overview: LPC1226FBD64/301,1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1226FBD64/301 ,1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 96KB FLASH 64LQFP Product overview: LPC1226FBD64/301,1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1226FBD64/301,1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LPC1226FBD64/301,1 - 779964-LPC1226FBD64/301,1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC1226FBD64/301,1
779964-LPC1226FBD64/301,1
Embedded - Embedded - Microcontrollers - LPC1226FBD64/301,1 779964-LPC1226FBD64/301,1
Manufacturer: NXP Win Source Part Number: 779964-LPC1226FBD64/ 301,1 Series: LPC1200 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 45MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, WDT Number of I/O: 55 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: LPC1226 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): STM32F103RBSPS; STM32F423RHT3; STM32F413RHT3; STM32F413RHT6; Introduction Date: October 29, 2010 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 779964-LPC1226FBD64/301,1
Series: LPC1200
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 45MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 55
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: LPC1226
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): STM32F103RBSPS; STM32F423RHT3; STM32F413RHT3; STM32F413RHT6;
Introduction Date: October 29, 2010
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - LPC1226FBD64/301,1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC1226FBD64/301,1
Microcontrollers LPC1226FBD64/301,1
ARM® Cortex®-M0 LPC1200 Microcontroller IC 32-Bit Single-Core 45MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 LPC1200 Microcontroller IC 32-Bit Single-Core 45MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC1226FBD64/301,1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC1226FBD64/301,1
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC1226FBD64/301,1
IC MCU 32BIT 96KB FLASH 64LQFP

IC MCU 32BIT 96KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - LPC1226FBD64/301,1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC1226FBD64/301,1
Embedded - Microcontrollers LPC1226FBD64/301,1
IC MCU 32BIT 96KB FLASH 64LQFP

IC MCU 32BIT 96KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LPC1226FBD64/301,1 568-5162-ND 685-LPC1226FBD64/301,1 779964-LPC1226FBD64/301,1 LPC1226FBD64/301,1 LPC1226FBD64/301,1 LPC1226FBD64/301,1
Product Name Microcontrollers 32-bit 32BIT 96KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LPC1226FBD64/301,1 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP64 LFQP; Other; 64-LQFP Other; Tray QFP; Other; 64-LQFP Other; 64-LQFP
Clock Speed 45 MHz 45 MHz 45 MHz 45 MHz 45 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details