NXP Semiconductors Microcontrollers LPC1225FBD48/301151

Description
ARM® Cortex®-M0 LPC1200 Microcontroller IC 32-Bit Single-Core 45MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Datasheet
Description
ARM® Cortex®-M0 LPC1200 Microcontroller IC 32-Bit Single-Core 45MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LPC1225FBD48/301151 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC1225FBD48/301151
Microcontrollers LPC1225FBD48/301151
ARM® Cortex®-M0 LPC1200 Microcontroller IC 32-Bit Single-Core 45MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 LPC1200 Microcontroller IC 32-Bit Single-Core 45MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number LPC1225FBD48/301151
Product Name Microcontrollers
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 45 MHz
RAM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - C161OLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers