Manufacturer: NXP
Win Source Part Number: 779958-LPC1224FBD64/
Series: LPC1200
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 45MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O: 55
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: LPC1224
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): STR712FR1T6; STR711FR0T6; MB9BF566LPMC1; STR712FR0T6;
Introduction Date: October 29, 2010
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 32KB FLASH 64LQFP Product overview: LPC1224FBD64/101,1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1224FBD64/101
ARM® Cortex®-M0 LPC1200 Microcontroller IC 32-Bit Single-Core 45MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 45MHz, PQFP64
IC MCU 32BIT 32KB FLASH 64LQFP
ARM® Cortex®-M0 LPC1200 Microcontroller IC 32-Bit Single-Core 45MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 779958-LPC1224FBD64/101,1 | 685-LPC1224FBD64/101,1 | 568-5155-ND | LPC1224FBD64/101,1 | LPC1224FBD64/101,1 | LPC1224FBD64/101,1 |
| Product Name | Embedded - Embedded - Microcontrollers - LPC1224FBD64/101,1 | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 45 MHz | 45 MHz | 45 MHz | 45 MHz | 45 MHz | |
| RAM | 32 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |