NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC11U37FBD48/40EL LPC11U37FBD48/40EL

Description
RISC Microcontroller
Request a Quote Datasheet
Description
RISC Microcontroller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LPC11U37FBD48/40EL - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller

RISC Microcontroller

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LPC11U37FBD48/40EL - 923685-LPC11U37FBD48/40EL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC11U37FBD48/40EL
923685-LPC11U37FBD48/40EL
Embedded - Embedded - Microcontrollers - LPC11U37FBD48/40EL 923685-LPC11U37FBD48/40EL
Manufacturer: NXP Win Source Part Number: 923685-LPC11U37FBD48 /40EL Series: LPC11Uxx Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 50MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: LPC11 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-LPC11U37FBD48/40 EL, 935297215157

Manufacturer: NXP
Win Source Part Number: 923685-LPC11U37FBD48/40EL
Series: LPC11Uxx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M0
Speed: 50MHz
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: LPC11
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-LPC11U37FBD48/40EL, 935297215157

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-LPC11U37FBD48/40EL
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-LPC11U37FBD48/40EL
IC MCU 32BIT 128KB FLASH 48LQFP Product overview: LPC11U37FBD48/40EL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11U37FBD48/40 EL can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48LQFP Product overview: LPC11U37FBD48/40EL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11U37FBD48/40EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-LPC11U37FBD48/40EL-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU - LPC11U37FBD48/40EL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU
LPC11U37FBD48/40EL
Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU LPC11U37FBD48/40EL
Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU

Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU

Supplier's Site
Embedded - Microcontrollers - LPC11U37FBD48/40EL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC11U37FBD48/40EL
Embedded - Microcontrollers LPC11U37FBD48/40EL
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - LPC11U37FBD48/40EL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC11U37FBD48/40EL
Microcontrollers LPC11U37FBD48/40EL
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - LPC11U37FBD48/40EL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC11U37FBD48/40EL
Microcontrollers LPC11U37FBD48/40EL
ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LPC11U37FBD48/40EL 923685-LPC11U37FBD48/40EL 685-LPC11U37FBD48/40EL 568-LPC11U37FBD48/40EL-ND LPC11U37FBD48/40EL LPC11U37FBD48/40EL LPC11U37FBD48/40EL LPC11U37FBD48/40EL
Product Name Embedded - Embedded - Microcontrollers - LPC11U37FBD48/40EL 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Life Cycle Stage Active Active
Package Type QFP; Other; LQFP48 QFP; Other; 48-LQFP (7x7) Other; Bulk LFQP; Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 128 KB 10 KB 10 KB 10 KB 10 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details