NXP Semiconductors Microcontrollers LPC11U35FBD64/401,

Description
LPC11U35 - Cortex-M0+/M0 RISC Microcontroller 32-Bit FLASH
Request a Quote Datasheet
Description
LPC11U35 - Cortex-M0+/M0 RISC Microcontroller 32-Bit FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LPC11U35FBD64/401, - Rochester Electronics
Newburyport, MA, United States
LPC11U35 - Cortex-M0+/M0 RISC Microcontroller 32-Bit FLASH

LPC11U35 - Cortex-M0+/M0 RISC Microcontroller 32-Bit FLASH

Supplier's Site Datasheet
Microcontrollers - 568-9585-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-9585-ND
Microcontrollers 568-9585-ND
ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LPC11U35FBD64/401, - 779952-LPC11U35FBD64/401, - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC11U35FBD64/401,
779952-LPC11U35FBD64/401,
Embedded - Embedded - Microcontrollers - LPC11U35FBD64/401, 779952-LPC11U35FBD64/401,
Manufacturer: NXP Win Source Part Number: 779952-LPC11U35FBD64 /401, Series: LPC11Uxx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 50MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 54 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 10K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: LPC11U35 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): STR712FR1T6; STR711FR0T6; MB9BF566LPMC1; STR712FR0T6; ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 779952-LPC11U35FBD64/401,
Series: LPC11Uxx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 50MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 54
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 10K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: LPC11U35
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): STR712FR1T6; STR711FR0T6; MB9BF566LPMC1; STR712FR0T6;
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC11U35FBD64/401, - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC11U35FBD64/401,
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC11U35FBD64/401,
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - LPC11U35FBD64/401, - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC11U35FBD64/401,
Microcontrollers LPC11U35FBD64/401,
ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now
Microcontrollers - LPC11U35FBD64/401, - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC11U35FBD64/401,
Microcontrollers LPC11U35FBD64/401,
ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - LPC11U35FBD64/401, - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC11U35FBD64/401,
Embedded - Microcontrollers LPC11U35FBD64/401,
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LPC11U35FBD64/401, 568-9585-ND 779952-LPC11U35FBD64/401, LPC11U35FBD64/401, LPC11U35FBD64/401, LPC11U35FBD64/401, LPC11U35FBD64/401,
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - LPC11U35FBD64/401, Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Removed; Obsolete Removed; Obsolete Discontinued at Digi-Key
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP64 LFQP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded Microcontroller MCU - 879-BCM20735PKML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details