NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC11U34FBD48/311, LPC11U34FBD48/311,

Description
Manufacturer: NXP Win Source Part Number: 1056980-LPC11U34FBD4 8/311, Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 40 Program Memory Size: 40KB (40K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1056980-LPC11U34FBD4 8/311, Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 40 Program Memory Size: 40KB (40K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC11U34FBD48/311, - 1056980-LPC11U34FBD48/311, - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC11U34FBD48/311,
1056980-LPC11U34FBD48/311,
Embedded - Embedded - Microcontrollers - LPC11U34FBD48/311, 1056980-LPC11U34FBD48/311,
Manufacturer: NXP Win Source Part Number: 1056980-LPC11U34FBD4 8/311, Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 40 Program Memory Size: 40KB (40K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1056980-LPC11U34FBD48/311,
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 40
Program Memory Size: 40KB (40K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 568-9581-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-9581-ND
Microcontrollers 568-9581-ND
ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 40KB (40K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 40KB (40K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
 - LPC11U34FBD48/311, - Rochester Electronics
Newburyport, MA, United States
LPC11U34 - Cortex-M0+/M0 RISC Microcontroller 32-Bit FLASH

LPC11U34 - Cortex-M0+/M0 RISC Microcontroller 32-Bit FLASH

Supplier's Site Datasheet
Singapore, Singapore
32-bit Embedded Microcontroller MCU
685-LPC11U34FBD48/311,
32-bit Embedded Microcontroller MCU 685-LPC11U34FBD48/311,
LPC11U34 - Scalable 32-bit Micro Product overview: LPC11U34FBD48/311, from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11U34FBD48/31 1, can be used for catalog matching and distributor lookup.

LPC11U34 - Scalable 32-bit Micro Product overview: LPC11U34FBD48/311, from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11U34FBD48/311, can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC11U34FBD48/311, - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC11U34FBD48/311,
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC11U34FBD48/311,
LPC11U34 - Scalable 32-bit Micro

LPC11U34 - Scalable 32-bit Micro

Supplier's Site
Microcontrollers - LPC11U34FBD48/311, - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC11U34FBD48/311,
Microcontrollers LPC11U34FBD48/311,
ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 40KB (40K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 40KB (40K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - LPC11U34FBD48/311, - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC11U34FBD48/311,
Microcontrollers LPC11U34FBD48/311,
ARM® Cortex®-M0 LPC11U3x Microcontroller IC 32-Bit 50MHz 40KB (40K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 LPC11U3x Microcontroller IC 32-Bit 50MHz 40KB (40K x 8) FLASH 48-LQFP (7x7)

Buy Now
Embedded - Microcontrollers - LPC11U34FBD48/311, - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC11U34FBD48/311,
Embedded - Microcontrollers LPC11U34FBD48/311,
IC MCU 32BIT 40KB FLASH 48LQFP

IC MCU 32BIT 40KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1056980-LPC11U34FBD48/311, 568-9581-ND LPC11U34FBD48/311, 685-LPC11U34FBD48/311, LPC11U34FBD48/311, LPC11U34FBD48/311, LPC11U34FBD48/311, LPC11U34FBD48/311,
Product Name Embedded - Embedded - Microcontrollers - LPC11U34FBD48/311, Microcontrollers 32-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active Active Active
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 40 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 4 KB 40 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers